Capital Lighting, Inc. 85002 Mid. Chandeliers-Candle 720070

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119850023 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119850023 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
85002 Mid. Chandeliers-Candle - 720070 - Capital Lighting, Inc.
Columbus, OH, USA
85002 Mid. Chandeliers-Candle
720070
85002 Mid. Chandeliers-Candle 720070
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Deep Rust Weight: 14 Product Name: Six Light Chandelier UPC: 748119850023 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Deep Rust
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119850023
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720070
Product Name 85002 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details