Capital Lighting, Inc. 86051 Mini Chandeliers-Glass Shade 720047

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 5 Product Name: Three Light Chandelier UPC: 748119860510 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 5 Product Name: Three Light Chandelier UPC: 748119860510 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
86051 Mini Chandeliers-Glass Shade - 720047 - Capital Lighting, Inc.
Columbus, OH, USA
86051 Mini Chandeliers-Glass Shade
720047
86051 Mini Chandeliers-Glass Shade 720047
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 5 Product Name: Three Light Chandelier UPC: 748119860510 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Seashell
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119860510
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720047
Product Name 86051 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details