Capital Lighting, Inc. 86053 Mid. Chandeliers-Glass Down 720046

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Seashell Weight: 12 Product Name: Six Light Chandelier UPC: 748119860534 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Seashell Weight: 12 Product Name: Six Light Chandelier UPC: 748119860534 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86053 Mid. Chandeliers-Glass Down - 720046 - Capital Lighting, Inc.
Columbus, OH, USA
86053 Mid. Chandeliers-Glass Down
720046
86053 Mid. Chandeliers-Glass Down 720046
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Seashell Weight: 12 Product Name: Six Light Chandelier UPC: 748119860534 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Seashell
Weight: 12
Product Name: Six Light Chandelier
UPC: 748119860534
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720046
Product Name 86053 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details