Capital Lighting, Inc. 86052 Mid. Chandeliers-Glass Down 720044

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 6 Product Name: Three Light Chandelier UPC: 748119860527 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 6 Product Name: Three Light Chandelier UPC: 748119860527 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
86052 Mid. Chandeliers-Glass Down - 720044 - Capital Lighting, Inc.
Columbus, OH, USA
86052 Mid. Chandeliers-Glass Down
720044
86052 Mid. Chandeliers-Glass Down 720044
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Seashell Weight: 6 Product Name: Three Light Chandelier UPC: 748119860527 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Seashell
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119860527
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720044
Product Name 86052 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details