PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 49.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Multi
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719989 |
| Product Name | 77656 Pendants-Bowl Style |
| Application | Residential |