Capital Lighting, Inc. 77714 Lamps-Table Lamps 719981

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
77714 Lamps-Table Lamps - 719981 - Capital Lighting, Inc.
Columbus, OH, USA
77714 Lamps-Table Lamps
719981
77714 Lamps-Table Lamps 719981
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719981
Product Name 77714 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details