Capital Lighting, Inc. 74057 Sconces-Single Glass 719926

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
74057 Sconces-Single Glass - 719926 - Capital Lighting, Inc.
Columbus, OH, USA
74057 Sconces-Single Glass
719926
74057 Sconces-Single Glass 719926
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719926
Product Name 74057 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details