Capital Lighting, Inc. 74059 Mid. Chandeliers-Glass Down 719921

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
74059 Mid. Chandeliers-Glass Down - 719921 - Capital Lighting, Inc.
Columbus, OH, USA
74059 Mid. Chandeliers-Glass Down
719921
74059 Mid. Chandeliers-Glass Down 719921
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Beige
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719921
Product Name 74059 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details