Capital Lighting, Inc. 74045 Mid. Chandeliers-Glass Down 719903

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mauve, Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mauve, Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
74045 Mid. Chandeliers-Glass Down - 719903 - Capital Lighting, Inc.
Columbus, OH, USA
74045 Mid. Chandeliers-Glass Down
719903
74045 Mid. Chandeliers-Glass Down 719903
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mauve, Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mauve, Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719903
Product Name 74045 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details