Capital Lighting, Inc. 74046 Lamps-Accent Lamps 719901

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mauve, Brown Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mauve, Brown Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
74046 Lamps-Accent Lamps - 719901 - Capital Lighting, Inc.
Columbus, OH, USA
74046 Lamps-Accent Lamps
719901
74046 Lamps-Accent Lamps 719901
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Mauve, Brown Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Mauve, Brown
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719901
Product Name 74046 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details