Capital Lighting, Inc. 74047 Sconces-Single Glass 719900

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
74047 Sconces-Single Glass - 719900 - Capital Lighting, Inc.
Columbus, OH, USA
74047 Sconces-Single Glass
719900
74047 Sconces-Single Glass 719900
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719900
Product Name 74047 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details