Capital Lighting, Inc. P10-111-71 Lamps-Desk/Piano Lamps 719884

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-111-71 Lamps-Desk/Piano Lamps - 719884 - Capital Lighting, Inc.
Columbus, OH, USA
P10-111-71 Lamps-Desk/Piano Lamps
719884
P10-111-71 Lamps-Desk/Piano Lamps 719884
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719884
Product Name P10-111-71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details