PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719881 |
| Product Name | P14-204-81 Lamps-Desk/Piano Lamps |
| Application | Residential |