Capital Lighting, Inc. P10-131-61 Lamps-Desk/Piano Lamps 719853

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-131-61 Lamps-Desk/Piano Lamps - 719853 - Capital Lighting, Inc.
Columbus, OH, USA
P10-131-61 Lamps-Desk/Piano Lamps
719853
P10-131-61 Lamps-Desk/Piano Lamps 719853
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719853
Product Name P10-131-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details