Capital Lighting, Inc. P10-131-71 Lamps-Desk/Piano Lamps 719852

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-131-71 Lamps-Desk/Piano Lamps - 719852 - Capital Lighting, Inc.
Columbus, OH, USA
P10-131-71 Lamps-Desk/Piano Lamps
719852
P10-131-71 Lamps-Desk/Piano Lamps 719852
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719852
Product Name P10-131-71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details