Capital Lighting, Inc. 426-OB Semi-Flush Mts.-Bowl Style 719829

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134025113 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134025113 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
426-OB Semi-Flush Mts.-Bowl Style - 719829 - Capital Lighting, Inc.
Columbus, OH, USA
426-OB Semi-Flush Mts.-Bowl Style
719829
426-OB Semi-Flush Mts.-Bowl Style 719829
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134025113 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 11
Product Name: Three Light Semi Flush
UPC: 806134025113
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719829
Product Name 426-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details