Capital Lighting, Inc. 421-PK Semi-Flush Mts.-Bowl Style 719824

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 9 Product Name: Three Light Semi Flush UPC: 806134025090 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 9 Product Name: Three Light Semi Flush UPC: 806134025090 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
421-PK Semi-Flush Mts.-Bowl Style - 719824 - Capital Lighting, Inc.
Columbus, OH, USA
421-PK Semi-Flush Mts.-Bowl Style
719824
421-PK Semi-Flush Mts.-Bowl Style 719824
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 9 Product Name: Three Light Semi Flush UPC: 806134025090 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Flemish
Weight: 9
Product Name: Three Light Semi Flush
UPC: 806134025090
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719824
Product Name 421-PK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details