Capital Lighting, Inc. 753-PF Semi-Flush Mts.-Bowl Style 719805

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 11 Product Name: Three Light Semi Flush UPC: 806134033071 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 11 Product Name: Three Light Semi Flush UPC: 806134033071 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
753-PF Semi-Flush Mts.-Bowl Style - 719805 - Capital Lighting, Inc.
Columbus, OH, USA
753-PF Semi-Flush Mts.-Bowl Style
719805
753-PF Semi-Flush Mts.-Bowl Style 719805
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Flemish Weight: 11 Product Name: Three Light Semi Flush UPC: 806134033071 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Flemish
Weight: 11
Product Name: Three Light Semi Flush
UPC: 806134033071
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719805
Product Name 753-PF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details