Capital Lighting, Inc. 751-SP Semi-Flush Mts.-Bowl Style 719800

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 806134033064 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 806134033064 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
751-SP Semi-Flush Mts.-Bowl Style - 719800 - Capital Lighting, Inc.
Columbus, OH, USA
751-SP Semi-Flush Mts.-Bowl Style
719800
751-SP Semi-Flush Mts.-Bowl Style 719800
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 806134033064 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Pewter
Weight: 12
Product Name: Three Light Semi Flush
UPC: 806134033064
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719800
Product Name 751-SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details