Capital Lighting, Inc. 78123 Lamps-Table Lamps 719796

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
78123 Lamps-Table Lamps - 719796 - Capital Lighting, Inc.
Columbus, OH, USA
78123 Lamps-Table Lamps
719796
78123 Lamps-Table Lamps 719796
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719796
Product Name 78123 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details