Capital Lighting, Inc. 77906 Pendants-Bowl Style 719769

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77906 Pendants-Bowl Style - 719769 - Capital Lighting, Inc.
Columbus, OH, USA
77906 Pendants-Bowl Style
719769
77906 Pendants-Bowl Style 719769
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rust Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 47.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rust
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719769
Product Name 77906 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details