Capital Lighting, Inc. 77901 Sconces-Pocket 719748

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
77901 Sconces-Pocket - 719748 - Capital Lighting, Inc.
Columbus, OH, USA
77901 Sconces-Pocket
719748
77901 Sconces-Pocket 719748
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719748
Product Name 77901 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details