Capital Lighting, Inc. 77854 Sconces-Quad plus 719745

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
77854 Sconces-Quad plus - 719745 - Capital Lighting, Inc.
Columbus, OH, USA
77854 Sconces-Quad plus
719745
77854 Sconces-Quad plus 719745
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Beige
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719745
Product Name 77854 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details