Capital Lighting, Inc. 78120 Island/Pool Table-2 Light Bar 719743

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78120 Island/Pool Table-2 Light Bar - 719743 - Capital Lighting, Inc.
Columbus, OH, USA
78120 Island/Pool Table-2 Light Bar
719743
78120 Island/Pool Table-2 Light Bar 719743
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdi Washed Ebony Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Verdi Washed Ebony
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719743
Product Name 78120 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details