Capital Lighting, Inc. 1272-OB Bathroom Fixtures-Two Lights 719597

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134001957 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134001957 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1272-OB Bathroom Fixtures-Two Lights - 719597 - Capital Lighting, Inc.
Columbus, OH, USA
1272-OB Bathroom Fixtures-Two Lights
719597
1272-OB Bathroom Fixtures-Two Lights 719597
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134001957 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134001957
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719597
Product Name 1272-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details