Capital Lighting, Inc. 1273-SN Bathroom Fixtures-Three Lights 719594

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134002008 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134002008 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1273-SN Bathroom Fixtures-Three Lights - 719594 - Capital Lighting, Inc.
Columbus, OH, USA
1273-SN Bathroom Fixtures-Three Lights
719594
1273-SN Bathroom Fixtures-Three Lights 719594
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134002008 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134002008
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719594
Product Name 1273-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details