Capital Lighting, Inc. 861-PC-119 Sconces-Single Glass 719570

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath And Vanity Fixture UPC: 806134033972 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath And Vanity Fixture UPC: 806134033972 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
861-PC-119 Sconces-Single Glass - 719570 - Capital Lighting, Inc.
Columbus, OH, USA
861-PC-119 Sconces-Single Glass
719570
861-PC-119 Sconces-Single Glass 719570
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath And Vanity Fixture UPC: 806134033972 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2
Product Name: One Light Bath And Vanity Fixture
UPC: 806134033972
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719570
Product Name 861-PC-119 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details