Capital Lighting, Inc. 3412-SN Mini Pendants-Rod 719567

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134019020 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134019020 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3412-SN Mini Pendants-Rod - 719567 - Capital Lighting, Inc.
Columbus, OH, USA
3412-SN Mini Pendants-Rod
719567
3412-SN Mini Pendants-Rod 719567
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134019020 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 49.00
Length 49.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 806134019020
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719567
Product Name 3412-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details