Capital Lighting, Inc. 3409-OB Mini Pendants-Rod 719564

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: One Light Pendant UPC: 806134023225 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: One Light Pendant UPC: 806134023225 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3409-OB Mini Pendants-Rod - 719564 - Capital Lighting, Inc.
Columbus, OH, USA
3409-OB Mini Pendants-Rod
719564
3409-OB Mini Pendants-Rod 719564
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 7 Product Name: One Light Pendant UPC: 806134023225 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 47.00
Length 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 806134023225
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719564
Product Name 3409-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details