Capital Lighting, Inc. 3412F-OB Semi-Flush Mts.-Other 719563

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134023263 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134023263 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3412F-OB Semi-Flush Mts.-Other - 719563 - Capital Lighting, Inc.
Columbus, OH, USA
3412F-OB Semi-Flush Mts.-Other
719563
3412F-OB Semi-Flush Mts.-Other 719563
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Semi Flush UPC: 806134023263 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 9
Product Name: One Light Semi Flush
UPC: 806134023263
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719563
Product Name 3412F-OB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details