Capital Lighting, Inc. 231-OB-119 Sconces-Single Glass 719542

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012298 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012298 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
231-OB-119 Sconces-Single Glass - 719542 - Capital Lighting, Inc.
Columbus, OH, USA
231-OB-119 Sconces-Single Glass
719542
231-OB-119 Sconces-Single Glass 719542
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134012298 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134012298
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719542
Product Name 231-OB-119 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details