Capital Lighting, Inc. 9116-SN Pendants-Glass Down 719536

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134036218 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134036218 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9116-SN Pendants-Glass Down - 719536 - Capital Lighting, Inc.
Columbus, OH, USA
9116-SN Pendants-Glass Down
719536
9116-SN Pendants-Glass Down 719536
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: One Light Pendant UPC: 806134036218 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 806134036218
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719536
Product Name 9116-SN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details