Capital Lighting, Inc. 9109-SN Semi-Flush Mts.-Other 719531

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134036164 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134036164 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9109-SN Semi-Flush Mts.-Other - 719531 - Capital Lighting, Inc.
Columbus, OH, USA
9109-SN Semi-Flush Mts.-Other
719531
9109-SN Semi-Flush Mts.-Other 719531
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134036164 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 11
Product Name: One Light Semi Flush
UPC: 806134036164
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719531
Product Name 9109-SN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 655404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details