Capital Lighting, Inc. 7620-PC Pendants-Bowl Style 719512

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 52.50 Length 52.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 806134033156 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 52.50 Length 52.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 806134033156 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7620-PC Pendants-Bowl Style - 719512 - Capital Lighting, Inc.
Columbus, OH, USA
7620-PC Pendants-Bowl Style
719512
7620-PC Pendants-Bowl Style 719512
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 52.50 Length 52.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Pendant UPC: 806134033156 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 52.50
Length 52.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 13
Product Name: One Light Pendant
UPC: 806134033156
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719512
Product Name 7620-PC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details