Capital Lighting, Inc. 80218 Island/Pool Table-2 Light Bar 719499

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
80218 Island/Pool Table-2 Light Bar - 719499 - Capital Lighting, Inc.
Columbus, OH, USA
80218 Island/Pool Table-2 Light Bar
719499
80218 Island/Pool Table-2 Light Bar 719499
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Green Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Green
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719499
Product Name 80218 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details