Capital Lighting, Inc. 81487 Island/Pool Table-3 Light Bar 719448

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
81487 Island/Pool Table-3 Light Bar - 719448 - Capital Lighting, Inc.
Columbus, OH, USA
81487 Island/Pool Table-3 Light Bar
719448
81487 Island/Pool Table-3 Light Bar 719448
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Bronze
Product Name: Three Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719448
Product Name 81487 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details