Capital Lighting, Inc. 81367 Mini Pendants-Cable 719443

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81367 Mini Pendants-Cable - 719443 - Capital Lighting, Inc.
Columbus, OH, USA
81367 Mini Pendants-Cable
719443
81367 Mini Pendants-Cable 719443
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719443
Product Name 81367 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details