Capital Lighting, Inc. 81368 Mini Pendants-Cable 719441

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81368 Mini Pendants-Cable - 719441 - Capital Lighting, Inc.
Columbus, OH, USA
81368 Mini Pendants-Cable
719441
81368 Mini Pendants-Cable 719441
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719441
Product Name 81368 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details