Capital Lighting, Inc. 71197-A357-PL Exterior -Wall Mt./Flush 719387

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71197-A357-PL Exterior -Wall Mt./Flush - 719387 - Capital Lighting, Inc.
Columbus, OH, USA
71197-A357-PL Exterior -Wall Mt./Flush
719387
71197-A357-PL Exterior -Wall Mt./Flush 719387
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.25
Extension: 5.75
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719387
Product Name 71197-A357-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details