Capital Lighting, Inc. 7203-OB Sconces-Triple Candle 719385

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134032777 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134032777 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7203-OB Sconces-Triple Candle - 719385 - Capital Lighting, Inc.
Columbus, OH, USA
7203-OB Sconces-Triple Candle
719385
7203-OB Sconces-Triple Candle 719385
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Wall Sconce UPC: 806134032777 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.50
Extension: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Three Light Wall Sconce
UPC: 806134032777
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719385
Product Name 7203-OB Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details