Capital Lighting, Inc. 3301-AGB Sconces-Single Glass 719384

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134023065 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134023065 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3301-AGB Sconces-Single Glass - 719384 - Capital Lighting, Inc.
Columbus, OH, USA
3301-AGB Sconces-Single Glass
719384
3301-AGB Sconces-Single Glass 719384
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134023065 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 11
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134023065
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719384
Product Name 3301-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details