Capital Lighting, Inc. 3314-AGB Mid. Chandeliers-Glass Up 719383

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 40.00 Length 40.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 21 Product Name: Four Light Chandelier UPC: 806134023157 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 40.00 Length 40.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 21 Product Name: Four Light Chandelier UPC: 806134023157 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3314-AGB Mid. Chandeliers-Glass Up - 719383 - Capital Lighting, Inc.
Columbus, OH, USA
3314-AGB Mid. Chandeliers-Glass Up
719383
3314-AGB Mid. Chandeliers-Glass Up 719383
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 40.00 Length 40.00 Bulb Qty: 4 Wattage: 100 Finish: Aged Brass Weight: 21 Product Name: Four Light Chandelier UPC: 806134023157 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 40.00
Length 40.00
Bulb
Qty: 4
Wattage: 100
Finish: Aged Brass
Weight: 21
Product Name: Four Light Chandelier
UPC: 806134023157
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719383
Product Name 3314-AGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details