Capital Lighting, Inc. 7219-OB Mid. Chandeliers-Drum Shades 719381

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134032869 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134032869 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7219-OB Mid. Chandeliers-Drum Shades - 719381 - Capital Lighting, Inc.
Columbus, OH, USA
7219-OB Mid. Chandeliers-Drum Shades
719381
7219-OB Mid. Chandeliers-Drum Shades 719381
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134032869 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 28.75
Length 28.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 806134032869
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719381
Product Name 7219-OB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details