Capital Lighting, Inc. 71199-A357-PL Exterior -Ceiling Mount 719355

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 10 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 10 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71199-A357-PL Exterior -Ceiling Mount - 719355 - Capital Lighting, Inc.
Columbus, OH, USA
71199-A357-PL Exterior -Ceiling Mount
719355
71199-A357-PL Exterior -Ceiling Mount 719355
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 10 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Extension: 10
Bulb
Qty: 2
Wattage: 13
Finish: Iron Oxide
Product Name: Two Light Flush Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719355
Product Name 71199-A357-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details