Capital Lighting, Inc. 8761-166 Exterior -Wall Mount 719354

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8761-166 Exterior -Wall Mount - 719354 - Capital Lighting, Inc.
Columbus, OH, USA
8761-166 Exterior -Wall Mount
719354
8761-166 Exterior -Wall Mount 719354
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719354
Product Name 8761-166 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details