Capital Lighting, Inc. 8766-166 Exterior -Post/Pier Head 719353

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8766-166 Exterior -Post/Pier Head - 719353 - Capital Lighting, Inc.
Columbus, OH, USA
8766-166 Exterior -Post/Pier Head
719353
8766-166 Exterior -Post/Pier Head 719353
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corona Bronze Product Name: One Light Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corona Bronze
Product Name: One Light Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719353
Product Name 8766-166 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details