Capital Lighting, Inc. 71196-A357-PL Exterior -Post/Pier Head 719352

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.50 Extension: 10.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.50 Extension: 10.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71196-A357-PL Exterior -Post/Pier Head - 719352 - Capital Lighting, Inc.
Columbus, OH, USA
71196-A357-PL Exterior -Post/Pier Head
719352
71196-A357-PL Exterior -Post/Pier Head 719352
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.50 Extension: 10.5 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.50
Extension: 10.5
Bulb
Qty: 1
Wattage: 26
Finish: Iron Oxide
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719352
Product Name 71196-A357-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details