Capital Lighting, Inc. 8236-163 Exterior -Post/Pier Head 719328

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Post Glass: One Piece Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Post Glass: One Piece Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8236-163 Exterior -Post/Pier Head - 719328 - Capital Lighting, Inc.
Columbus, OH, USA
8236-163 Exterior -Post/Pier Head
719328
8236-163 Exterior -Post/Pier Head 719328
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Post Glass: One Piece Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amarante Gold
Product Name: One Light Post
Glass: One Piece Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719328
Product Name 8236-163 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details