Capital Lighting, Inc. 8251-94 Exterior -Wall Mount 719326

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8251-94 Exterior -Wall Mount - 719326 - Capital Lighting, Inc.
Columbus, OH, USA
8251-94 Exterior -Wall Mount
719326
8251-94 Exterior -Wall Mount 719326
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719326
Product Name 8251-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details