Capital Lighting, Inc. 8231-163 Exterior -Wall Mount 719325

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8231-163 Exterior -Wall Mount - 719325 - Capital Lighting, Inc.
Columbus, OH, USA
8231-163 Exterior -Wall Mount
719325
8231-163 Exterior -Wall Mount 719325
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amarante Gold
Product Name: One Light Outdoor Fixture
Glass: Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719325
Product Name 8231-163 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details